Vishay Intertechnology, Inc. RES 270 OHM 5% WW AXIAL ALSR03270R0JE12

Description
RES 270ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 270ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 5% WW AXIAL - ALSR03270R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5% WW AXIAL
ALSR03270R0JE12
RES 270 OHM 5% WW AXIAL ALSR03270R0JE12
RES 270ohm 5% WW AXIAL

RES 270ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-270-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-270-ND
Through Hole Resistors ALSR3J-270-ND
270 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03270R0JE12 ALSR3J-270-ND
Product Name RES 270 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers