Vishay Intertechnology, Inc. RES 68 OHM 1% WW AXIAL ALSR0168R00FE12

Description
RES 68ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1% WW AXIAL - ALSR0168R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% WW AXIAL
ALSR0168R00FE12
RES 68 OHM 1% WW AXIAL ALSR0168R00FE12
RES 68ohm 1% WW AXIAL

RES 68ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-68-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-68-ND
Through Hole Resistors ALSR1F-68-ND
68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0168R00FE12 ALSR1F-68-ND
Product Name RES 68 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details