Vishay Precision Group Resistor Networks, Arrays ACASA1001E1001P100

Description
1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ACASA-1.0K/1.0K-ECT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-ECT-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-ECT-ND
1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-1.0K/1.0K-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-EDKR-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-EDKR-ND
1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - ACASA-1.0K/1.0K-ETR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASA-1.0K/1.0K-ETR-ND
Resistor Networks, Arrays ACASA-1.0K/1.0K-ETR-ND
1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±0.25% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number ACASA-1.0K/1.0K-ECT-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details