Wirewound Resistors - Through Hole 3watts 820ohms 5% Product overview: AC03000008200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000008200JAC0
820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Vishay AC03000008200JAC00 Resistor
Vishay AC03000008200JAC00 Resistor
WIREWOUND RESISTOR, 820 OHM, 3W, 5%; Resistance:820ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 820 ohm, 3 W, - 5%, 50 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-AC03000008200JAC00 | 749-AC03000008200JAC00TB-ND | 6830942 | 6830942P | 01H0142 | 24R5527 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistor, 820 Ohm, 3W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 820 Ohm, 3 W, 5%, 50 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | 820 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |