Vishay Intertechnology, Inc. Ceramic Capacitors A680J15C0GH5TAA

Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1018PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1018PHCT-ND
Ceramic Capacitors 1018PHCT-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

68pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1018PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1018PHTR-ND
Ceramic Capacitors 1018PHTR-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

68pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
68pF 100V Capacitor
60-A680J15C0GH5TAA
68pF 100V Capacitor 60-A680J15C0GH5TAA
Cap Ceramic 68pF 100V C0G 5% Axial 125°C T/R Product overview: A680J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A680J15C0GH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 100V C0G 5% Axial 125°C T/R Product overview: A680J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A680J15C0GH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 68Pf 100V, C0G, 5%, Axial; Capacitance Vishay - 97C7831 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 100V, C0G, 5%, Axial; Capacitance Vishay
97C7831
Ceramic Capacitor 68Pf 100V, C0G, 5%, Axial; Capacitance Vishay 97C7831
CERAMIC CAPACITOR 68PF 100V, C0G, 5%, AXIAL; Capacitance:68pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 100V, C0G, 5%, AXIAL; Capacitance:68pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1018PHCT-ND 60-A680J15C0GH5TAA 97C7831
Product Name Ceramic Capacitors 68pF 100V Capacitor Ceramic Capacitor 68Pf 100V, C0G, 5%, Axial; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details