560pF ±20% 100V Ceramic Capacitor X7R Axial
CAP CER 560PF 100V X7R AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | A561M15X7RH5TAA-ND | A561M15X7RH5TAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts |