Vishay Intertechnology, Inc. Ceramic Capacitors A473M20X7RK5UAA

Description
0.047µF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A473M20X7RK5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A473M20X7RK5UAA-ND
Ceramic Capacitors A473M20X7RK5UAA-ND
0.047µF ±20% 200V Ceramic Capacitor X7R Axial

0.047µF ±20% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A473M20X7RK5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A473M20X7RK5UAA
Ceramic Capacitors A473M20X7RK5UAA
CAP CER 0.047UF 200V X7R AXIAL

CAP CER 0.047UF 200V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number A473M20X7RK5UAA-ND A473M20X7RK5UAA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details