Vishay Intertechnology, Inc. Ceramic Capacitors A472J20C0GK5UAAP

Description
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A472J20C0GK5UAAPCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A472J20C0GK5UAAPCT-ND
Ceramic Capacitors 56-A472J20C0GK5UAAPCT-ND
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

4700pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A472J20C0GK5UAAPTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A472J20C0GK5UAAPTB-ND
Ceramic Capacitors 56-A472J20C0GK5UAAPTB-ND
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

4700pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2107781 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107781
MLCCs - Multilayer Ceramic Capacitors 2107781
A 200V 4.7nF +-5% C0G AMMO e3 Auto

A 200V 4.7nF +-5% C0G AMMO e3 Auto

Supplier's Site
Ceramic Capacitors - A472J20C0GK5UAAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A472J20C0GK5UAAP
Ceramic Capacitors A472J20C0GK5UAAP
A 200V 4.7NF 5% C0G AMMO E3 AUTO

A 200V 4.7NF 5% C0G AMMO E3 AUTO

Supplier's Site Datasheet
Cap, 4700Pf, 200V, Mlcc, Axial Rohs Compliant Vishay - 92AH3958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 200V, Mlcc, Axial Rohs Compliant Vishay
92AH3958
Cap, 4700Pf, 200V, Mlcc, Axial Rohs Compliant Vishay 92AH3958
CAP, 4700PF, 200V, MLCC, AXIAL ROHS COMPLIANT: YES

CAP, 4700PF, 200V, MLCC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-A472J20C0GK5UAAPCT-ND 2107781 A472J20C0GK5UAAP 92AH3958
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 200V, Mlcc, Axial Rohs Compliant Vishay
Applications Automotive Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 C (-67 F) -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH910J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details