Vishay Intertechnology, Inc. Ceramic Capacitors A471K15X7RF5UAAP

Description
470pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A471K15X7RF5UAAPCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A471K15X7RF5UAAPCT-ND
Ceramic Capacitors 56-A471K15X7RF5UAAPCT-ND
470pF ±10% 50V Ceramic Capacitor X7R Axial

470pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A471K15X7RF5UAAPTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A471K15X7RF5UAAPTB-ND
Ceramic Capacitors 56-A471K15X7RF5UAAPTB-ND
470pF ±10% 50V Ceramic Capacitor X7R Axial

470pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A471K15X7RF5UAAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A471K15X7RF5UAAP
Ceramic Capacitors A471K15X7RF5UAAP
A 50V 470PF 10% X7R AMMO E3 AUTO

A 50V 470PF 10% X7R AMMO E3 AUTO

Supplier's Site Datasheet
Cap, 470Pf, 50V, Mlcc, Axial Rohs Compliant Vishay - 92AH3957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, Axial Rohs Compliant Vishay
92AH3957
Cap, 470Pf, 50V, Mlcc, Axial Rohs Compliant Vishay 92AH3957
CAP, 470PF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-A471K15X7RF5UAAPCT-ND A471K15X7RF5UAAP 92AH3957
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 50V, Mlcc, Axial Rohs Compliant Vishay
Applications Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers