Vishay Intertechnology, Inc. Ceramic Capacitors A392K15X7RF5TAA

Description
3900pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A392K15X7RF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A392K15X7RF5TAA-ND
Ceramic Capacitors A392K15X7RF5TAA-ND
3900pF ±10% 50V Ceramic Capacitor X7R Axial

3900pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,3.9Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9187
Capacitor,ceramic,3.9Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9187
Capacitor,Ceramic,3. 9nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,3.9nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - A392K15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A392K15X7RF5TAA
Capacitors - Ceramic Capacitors A392K15X7RF5TAA
CAP CER 3900PF 50V X7R AXIAL

CAP CER 3900PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A392K15X7RF5TAA-ND 89K9187 A392K15X7RF5TAA
Product Name Ceramic Capacitors Capacitor,ceramic,3.9Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details