2200pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
CAP CER 2200PF 100V C0G/NP0 AXL
Capacitor,Ceramic,2.
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A222K20C0GH5TAA-ND | A222K20C0GH5TAA | 89K8925 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,2.2Nf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts |