Vishay Intertechnology, Inc. Ceramic Capacitors A221K15C0GH5TAA

Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A221K15C0GH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A221K15C0GH5TAA-ND
Ceramic Capacitors A221K15C0GH5TAA-ND
220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

220pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A221K15C0GH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A221K15C0GH5TAA
Capacitors - Ceramic Capacitors A221K15C0GH5TAA
CAP CER 220PF 100V C0G/NP0 AXIAL

CAP CER 220PF 100V C0G/NP0 AXIAL

Supplier's Site
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8889
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8889
Capacitor,Ceramic,22 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,220pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A221K15C0GH5TAA-ND A221K15C0GH5TAA 89K8889
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details