Vishay Intertechnology, Inc. 22pF 100V Capacitor A220J15C0GH5TAA

Description
Cap Ceramic 22pF 100V C0G 5% Axial 125°C T/R Product overview: A220J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A220J15C0GH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 22pF 100V C0G 5% Axial 125°C T/R Product overview: A220J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A220J15C0GH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22pF 100V Capacitor
60-A220J15C0GH5TAA
22pF 100V Capacitor 60-A220J15C0GH5TAA
Cap Ceramic 22pF 100V C0G 5% Axial 125°C T/R Product overview: A220J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A220J15C0GH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 100V C0G 5% Axial 125°C T/R Product overview: A220J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A220J15C0GH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1014PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1014PHCT-ND
Ceramic Capacitors 1014PHCT-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1014PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1014PHTR-ND
Ceramic Capacitors 1014PHTR-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial; Capacitance Vishay - 95C0853 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial; Capacitance Vishay
95C0853
Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial; Capacitance Vishay 95C0853
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, AXIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, AXIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay - 27X7650 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
27X7650
Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay 27X7650
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
CAP CER 22PF 100V C0G/NP0 AXIAL - 886-A220J15C0GH5TAA - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 100V C0G/NP0 AXIAL
886-A220J15C0GH5TAA
CAP CER 22PF 100V C0G/NP0 AXIAL 886-A220J15C0GH5TAA
CAP CER 22PF 100V C0G/NP0 AXIAL

CAP CER 22PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-A220J15C0GH5TAA 1014PHCT-ND 95C0853 27X7650 886-A220J15C0GH5TAA
Product Name 22pF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial; Capacitance Vishay Ceramic Capacitor 22Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay CAP CER 22PF 100V C0G/NP0 AXIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details