Vishay Intertechnology, Inc. Ceramic Capacitors A152J15C0GF5TAA

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A152J15C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A152J15C0GF5TAA-ND
Ceramic Capacitors A152J15C0GF5TAA-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A152J15C0GF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A152J15C0GF5TAA
Capacitors - Ceramic Capacitors A152J15C0GF5TAA
CAP CER 1500PF 50V C0G/NP0 AXIAL

CAP CER 1500PF 50V C0G/NP0 AXIAL

Supplier's Site
Ceramic Capacitors - A152J15C0GF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A152J15C0GF5TAA
Ceramic Capacitors A152J15C0GF5TAA
CAP CER 1500PF 50V C0G/NP0 AXIAL

CAP CER 1500PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8730 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8730
Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8730
CAP,Ceramic,1500pF,2 5VDC,5-% Tol,5+% Tol

CAP,Ceramic,1500pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A152J15C0GF5TAA-ND A152J15C0GF5TAA A152J15C0GF5TAA 89K8730
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers