Vishay Intertechnology, Inc. Ceramic Capacitors A151K15X7RF5UAA

Description
150pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A151K15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A151K15X7RF5UAA-ND
Ceramic Capacitors A151K15X7RF5UAA-ND
150pF ±10% 50V Ceramic Capacitor X7R Axial

150pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A151K15X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A151K15X7RF5UAA
Ceramic Capacitors A151K15X7RF5UAA
CAP CER 150PF 50V X7R AXIAL

CAP CER 150PF 50V X7R AXIAL

Supplier's Site Datasheet
Cap,ceramic,150Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8715 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,150Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8715
Cap,ceramic,150Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8715
CAP,Ceramic,150pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,150pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A151K15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A151K15X7RF5UAA
Capacitors - Ceramic Capacitors A151K15X7RF5UAA
CAP CER 150PF 50V X7R AXIAL

CAP CER 150PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A151K15X7RF5UAA-ND A151K15X7RF5UAA 89K8715 A151K15X7RF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,150Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details