Vishay Intertechnology, Inc. Ceramic Capacitors A150J15C0GF5UAA

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A150J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A150J15C0GF5UAA-ND
Ceramic Capacitors A150J15C0GF5UAA-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A150J15C0GF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A150J15C0GF5UAA
Ceramic Capacitors A150J15C0GF5UAA
CAP CER 15PF 50V C0G/NP0 AXIAL

CAP CER 15PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A150J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A150J15C0GF5UAA
Capacitors - Ceramic Capacitors A150J15C0GF5UAA
CAP CER 15PF 50V C0G/NP0 AXIAL

CAP CER 15PF 50V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A150J15C0GF5UAA-ND A150J15C0GF5UAA A150J15C0GF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details