Vishay Precision Group Ceramic Capacitors A131J15C0GF5TAA

Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A131J15C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A131J15C0GF5TAA-ND
Ceramic Capacitors A131J15C0GF5TAA-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

130pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A131J15C0GF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A131J15C0GF5TAA
Capacitors - Ceramic Capacitors A131J15C0GF5TAA
CAP CER 130PF 50V NP0 AXIAL

CAP CER 130PF 50V NP0 AXIAL

Supplier's Site
A 50V 130Pf ± 5 % C0G Reel E3 Vishay - 89K8688 - Newark, An Avnet Company
Chicago, IL, United States
A 50V 130Pf ± 5 % C0G Reel E3 Vishay
89K8688
A 50V 130Pf ± 5 % C0G Reel E3 Vishay 89K8688
A 50V 130PF ± 5 % C0G REEL E3

A 50V 130PF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A131J15C0GF5TAA-ND A131J15C0GF5TAA 89K8688
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors A 50V 130Pf ± 5 % C0G Reel E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details