Vishay Intertechnology, Inc. Ceramic Capacitors A101J15C0GH5UAA

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A101J15C0GH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A101J15C0GH5UAA-ND
Ceramic Capacitors A101J15C0GH5UAA-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A101J15C0GH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A101J15C0GH5UAA
Capacitors - Ceramic Capacitors A101J15C0GH5UAA
CAP CER 100PF 100V C0G/NP0 AXIAL

CAP CER 100PF 100V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay - 89K8503 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay
89K8503
Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay 89K8503
CAP,Ceramic,100pF,10 0VDC,5-% Tol,5+% Tol

CAP,Ceramic,100pF,100VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A101J15C0GH5UAA-ND A101J15C0GH5UAA 89K8503
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,100Pf,100Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details