Vishay Precision Group Hall Effect Sensors 981HE2B1WA1F16

Description
Vishay 981HE2B1WA1F16 Hall Effect Sensor
Request a Quote
Description
Vishay 981HE2B1WA1F16 Hall Effect Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensors - 7435668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
7435668P
Hall Effect Sensors 7435668P
Vishay 981HE2B1WA1F16 Hall Effect Sensor

Vishay 981HE2B1WA1F16 Hall Effect Sensor

Supplier's Site
Hall Effect Sensors - 1680002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
1680002
Hall Effect Sensors 1680002
Vishay 981HE2B1WA1F16 Hall Effect Sensor

Vishay 981HE2B1WA1F16 Hall Effect Sensor

Supplier's Site
Hall Effect Sensors - 7435668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
7435668
Hall Effect Sensors 7435668
Vishay 981HE2B1WA1F16 Hall Effect Sensor

Vishay 981HE2B1WA1F16 Hall Effect Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 7435668P
Product Name Hall Effect Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3425EK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-4B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers