Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors 94SVP477X06R3E12

Description
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 17mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 17mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 94SVP477X06R3E12-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
94SVP477X06R3E12-ND
Aluminum - Polymer Capacitors 94SVP477X06R3E12-ND
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 17mOhm 2000 Hrs @ 105°C

470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 17mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
470Uf 6.3V 8X12 105 Smd Vishay - 83K8143 - Newark, An Avnet Company
Chicago, IL, United States
470Uf 6.3V 8X12 105 Smd Vishay
83K8143
470Uf 6.3V 8X12 105 Smd Vishay 83K8143
470uF 6.3V 8x12 105 SMD

470uF 6.3V 8x12 105 SMD

Supplier's Site
Aluminum - Polymer Capacitors - 94SVP477X06R3E12 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
94SVP477X06R3E12
Aluminum - Polymer Capacitors 94SVP477X06R3E12
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 94SVP477X06R3E12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
94SVP477X06R3E12
Capacitors - Aluminum - Polymer Capacitors 94SVP477X06R3E12
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 94SVP477X06R3E12-ND 83K8143 94SVP477X06R3E12 94SVP477X06R3E12
Product Name Aluminum - Polymer Capacitors 470Uf 6.3V 8X12 105 Smd Vishay Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details