Vishay Intertechnology, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers 9204201EA

Description
IC MUX 8:1 100 OHM 16CERDIP
Datasheet
Description
IC MUX 8:1 100 OHM 16CERDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - 9204201EA - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
9204201EA
Interface - Analog Switches, Multiplexers, Demultiplexers 9204201EA
IC MUX 8:1 100 OHM 16CERDIP

IC MUX 8:1 100 OHM 16CERDIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 9204201EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
9204201EA
Analog Switches, Multiplexers, Demultiplexers 9204201EA
1 Circuit IC Switch 8:1 100Ohm 16-CERDIP

1 Circuit IC Switch 8:1 100Ohm 16-CERDIP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 9204201EA 9204201EA
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Ron 15 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923268P - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
120OHM Analog Switch and Multiplexer IC - 747-74HC4016D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 9 ohms
Bandwidth 160 MHz
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details