Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR 74ACT11139PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 908035-74ACT11139PWR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908035-74ACT11139PWR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR - 908035-74ACT11139PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR
908035-74ACT11139PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR 908035-74ACT11139PWR
Manufacturer: Texas Instruments Win Source Part Number: 908035-74ACT11139PWR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 908035-74ACT11139PWR
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 908035-74ACT11139PWR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913598P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 5
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GF,132 - 1007775-74AUP1G18GF,132 - Win Source Electronics
Specs
Applications Industrial
Supply Voltage (VS) 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers