Vishay Intertechnology, Inc. Tantalum Capacitors 893D476X96R3D2TE3

Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D476X96R3D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D476X96R3D2TE3-ND
Tantalum Capacitors 893D476X96R3D2TE3-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D476X96R3D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D476X96R3D2TE3
Capacitors - Tantalum Capacitors 893D476X96R3D2TE3
CAP TANT 47UF 10% 6.3V 2917

CAP TANT 47UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D476X96R3D2TE3-ND 893D476X96R3D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details