Vishay Intertechnology, Inc. Tantalum Capacitors 893D336X0016D2TE3

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D336X0016D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D336X0016D2TE3-ND
Tantalum Capacitors 893D336X0016D2TE3-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D336X0016D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D336X0016D2TE3
Capacitors - Tantalum Capacitors 893D336X0016D2TE3
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D336X0016D2TE3-ND 893D336X0016D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details