Cornell Dubilier Capacitors - Tantalum Capacitors TAC826K010P07

Description
Win Source Part Number: 1129755-TAC826K010P0 7 Category: Capacitors>Tantalum Capacitors Series: TAC Type: Molded Features: General Purpose Package: Tape & Reel (TR) Standard Package: 500 Capacitance: 82 µF Tolerance: ±10% Voltage - Rated: 10 V Manufacturer Size Code: 7 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" Dia x 0.530" L (7.11mm x 13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1129755-TAC826K010P0 7 Category: Capacitors>Tantalum Capacitors Series: TAC Type: Molded Features: General Purpose Package: Tape & Reel (TR) Standard Package: 500 Capacitance: 82 µF Tolerance: ±10% Voltage - Rated: 10 V Manufacturer Size Code: 7 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" Dia x 0.530" L (7.11mm x 13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1129755-TAC826K010P07 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1129755-TAC826K010P07
Capacitors - Tantalum Capacitors 1129755-TAC826K010P07
Win Source Part Number: 1129755-TAC826K010P0 7 Category: Capacitors>Tantalum Capacitors Series: TAC Type: Molded Features: General Purpose Package: Tape & Reel (TR) Standard Package: 500 Capacitance: 82 µF Tolerance: ±10% Voltage - Rated: 10 V Manufacturer Size Code: 7 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" Dia x 0.530" L (7.11mm x 13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1129755-TAC826K010P07
Category: Capacitors>Tantalum Capacitors
Series: TAC
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Standard Package: 500
Capacitance: 82 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Manufacturer Size Code: 7
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.280" Dia x 0.530" L (7.11mm x 13.46mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0080
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tantalum Capacitors - TAC826K010P07-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAC826K010P07-ND
Tantalum Capacitors TAC826K010P07-ND
82µF Molded Tantalum Capacitors 10V Axial

82µF Molded Tantalum Capacitors 10V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAC826K010P07 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAC826K010P07
Capacitors - Tantalum Capacitors TAC826K010P07
CAP TANT 82UF 10% 10V AXIAL

CAP TANT 82UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129755-TAC826K010P07 TAC826K010P07-ND TAC826K010P07
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 82 microF 82 microF 82 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814569 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers