Vishay Intertechnology, Inc. Tantalum Capacitors 893D106X9025C2TE3

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D106X9025C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D106X9025C2TE3-ND
Tantalum Capacitors 893D106X9025C2TE3-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D106X9025C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D106X9025C2TE3
Capacitors - Tantalum Capacitors 893D106X9025C2TE3
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D106X9025C2TE3-ND 893D106X9025C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details