Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D821P200ME2DE3

Description
CAP ALUM 820UF 200V SNAP
Description
CAP ALUM 820UF 200V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D821P200ME2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D821P200ME2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D821P200ME2DE3
CAP ALUM 820UF 200V SNAP

CAP ALUM 820UF 200V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 820Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay - 65K3102 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 820Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
65K3102
Aluminum Electrolytic Capacitor 820Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay 65K3102
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, +30,-10%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:130ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, +30,-10%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:130ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D821P200ME2DE3 65K3102
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 820Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers