Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D682P025KB2DE3

Description
CAP ALUM 6800UF 25V SNAP
Description
CAP ALUM 6800UF 25V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D682P025KB2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D682P025KB2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D682P025KB2DE3
CAP ALUM 6800UF 25V SNAP

CAP ALUM 6800UF 25V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 6800Uf, 25V, +30,-10%, Snap-In; Capacitance Vishay - 65K3099 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 25V, +30,-10%, Snap-In; Capacitance Vishay
65K3099
Aluminum Electrolytic Capacitor 6800Uf, 25V, +30,-10%, Snap-In; Capacitance Vishay 65K3099
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, +30,-10%, SNAP-IN; Capacitance:6800µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:71ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, +30,-10%, SNAP-IN; Capacitance:6800µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:71ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D682P025KB2DE3 65K3099
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 6800Uf, 25V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details