Vishay Precision Group Aluminum Electrolytic Capacitor 470Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay 80D471P200KD2DE3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, +30,-10%, SNAP-IN; Capacitance:470µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:220ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, +30,-10%, SNAP-IN; Capacitance:470µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:220ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay - 65K3092 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
65K3092
Aluminum Electrolytic Capacitor 470Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay 65K3092
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, +30,-10%, SNAP-IN; Capacitance:470µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:220ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, +30,-10%, SNAP-IN; Capacitance:470µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:220ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K3092
Product Name Aluminum Electrolytic Capacitor 470Uf, 200V, +30,-10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details