Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 80D103P035MC2DE3

Description
CAP ALUM 10000UF 35V SNAP
Description
CAP ALUM 10000UF 35V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 80D103P035MC2DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80D103P035MC2DE3
Capacitors - Aluminum Electrolytic Capacitors 80D103P035MC2DE3
CAP ALUM 10000UF 35V SNAP

CAP ALUM 10000UF 35V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay - 65K3077 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay
65K3077
Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay 65K3077
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:33ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V +30, -10%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; ESR:33ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 80D103P035MC2DE3 65K3077
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10000Uf 35V +30, -10%, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details