Vishay Intertechnology, Inc. Diode Arrays 72CPQ030

Description
Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 72CPQ030-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
72CPQ030-ND
Diode Arrays 72CPQ030-ND
Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3

Buy Now Datasheet
Hard To Find - 72CPQ030 - 1129738-72CPQ030 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 72CPQ030
1129738-72CPQ030
Hard To Find - 72CPQ030 1129738-72CPQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129738-72CPQ030 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 35A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 510mV at 35A Current - Reverse Leakage at Vr: 1.9mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129738-72CPQ030
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 35A
Current - Reverse Leakage at Vr: 1.9mA at 30V

Buy Now
Singapore, Singapore
30V 35A Diode and Rectifier
286-72CPQ030
30V 35A Diode and Rectifier 286-72CPQ030
DIODE ARR SCHOTT 30V 35A TO247AC Product overview: 72CPQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-72CPQ030 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 35A TO247AC Product overview: 72CPQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-72CPQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 72CPQ030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
72CPQ030
Discrete Semiconductor Products - Diodes - Rectifiers 72CPQ030
DIODE ARR SCHOTT 30V 35A TO247AC

DIODE ARR SCHOTT 30V 35A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 72CPQ030-ND 1129738-72CPQ030 286-72CPQ030 72CPQ030
Product Name Diode Arrays Hard To Find - 72CPQ030 30V 35A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-247; TO-247-3 Tube TO-247
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage dual switching diode - BAS116DY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details