Rochester Electronics Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 FFSH20120ADN-F155

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871743-FFSH20120ADN- F155 Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Bulk Mounting: Through Hole Family Name: FFSH20120 Categories: Discrete Semiconductor Products Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871743-FFSH20120ADN- F155 Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Bulk Mounting: Through Hole Family Name: FFSH20120 Categories: Discrete Semiconductor Products Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155
871743-FFSH20120ADN-F155
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 871743-FFSH20120ADN-F155
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871743-FFSH20120ADN- F155 Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Bulk Mounting: Through Hole Family Name: FFSH20120 Categories: Discrete Semiconductor Products Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871743-FFSH20120ADN-F155
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Bulk
Mounting: Through Hole
Family Name: FFSH20120
Categories: Discrete Semiconductor Products
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 871743-FFSH20120ADN-F155
Product Name Diodes, Rectifiers - Arrays - FFSH20120ADN-F155
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Low-leakage double diode - BAW156VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers