Vishay Intertechnology, Inc. Ceramic Capacitors 715C40KTT44M4

Description
440pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
440pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C40KTT44M4-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C40KTT44M4-ND
Ceramic Capacitors 56-715C40KTT44M4-ND
440pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

440pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C40KTT44M4 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C40KTT44M4
Ceramic Capacitors 715C40KTT44M4
715C 40KVDC 440PF 20% N4700 7507

715C 40KVDC 440PF 20% N4700 7507

Supplier's Site Datasheet
Disc Capacitor, 440Pf, 40Kv, Screw Rohs Compliant Vishay - 92AH7037 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 440Pf, 40Kv, Screw Rohs Compliant Vishay
92AH7037
Disc Capacitor, 440Pf, 40Kv, Screw Rohs Compliant Vishay 92AH7037
DISC CAPACITOR, 440PF, 40KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 440PF, 40KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-715C40KTT44M4-ND 715C40KTT44M4 92AH7037
Product Name Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 440Pf, 40Kv, Screw Rohs Compliant Vishay
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details