Vishay Intertechnology, Inc. Ceramic Capacitors 715C40DKT78

Description
780pF -20%, +80% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
780pF -20%, +80% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 715C40DKT78-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
715C40DKT78-ND
Ceramic Capacitors 715C40DKT78-ND
780pF -20%, +80% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

780pF -20%, +80% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
715C 40Kvdc 780Pf -20%+80% Y5U 7335 E4 Vishay - 69K5606 - Newark, An Avnet Company
Chicago, IL, United States
715C 40Kvdc 780Pf -20%+80% Y5U 7335 E4 Vishay
69K5606
715C 40Kvdc 780Pf -20%+80% Y5U 7335 E4 Vishay 69K5606
715C 40KVDC 780PF -20%+80% Y5U 7335 E4

715C 40KVDC 780PF -20%+80% Y5U 7335 E4

Supplier's Site
Ceramic Capacitors - 715C40DKT78 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C40DKT78
Ceramic Capacitors 715C40DKT78
CAP CER 780PF 40KV N4700 DISK

CAP CER 780PF 40KV N4700 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 715C40DKT78-ND 69K5606 715C40DKT78
Product Name Ceramic Capacitors 715C 40Kvdc 780Pf -20%+80% Y5U 7335 E4 Vishay Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details