4000pF ±20% 20000V (20kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
DISC CAPACITOR, 4000PF, 20KV, SCREW ROHS COMPLIANT: YES
715C 20KVDC 4000PF 20% N4700 711
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2101569 | 56-715C20KTD40-ND | 92AH7029 | 715C20KTD40 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Disc Capacitor, 4000Pf, 20Kv, Screw Rohs Compliant Vishay | Ceramic Capacitors |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; N4700 | Ceramic Composition | Ceramic Composition | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |