Vishay Precision Group Ceramic Capacitors 715C20DKD25

Description
2500pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2500pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5489-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5489-ND
Ceramic Capacitors BC5489-ND
2500pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

2500pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
Ceramic Capacitor, Ceramic, Product overview: 715C20DKD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C20DKD25 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: 715C20DKD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C20DKD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
715C 20Kvdc 2500Pf -20%+80% Z5U E4; Capacitance Vishay - 01AH1623 - Newark, An Avnet Company
Chicago, IL, United States
715C 20Kvdc 2500Pf -20%+80% Z5U E4; Capacitance Vishay
01AH1623
715C 20Kvdc 2500Pf -20%+80% Z5U E4; Capacitance Vishay 01AH1623
715C 20KVDC 2500PF -20%+80% Z5U E4; Capacitance:2500pF; Voltage Rating:20kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating TemperatureRoHS Compliant: Yes

715C 20KVDC 2500PF -20%+80% Z5U E4; Capacitance:2500pF; Voltage Rating:20kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 715C20DKD25 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C20DKD25
Ceramic Capacitors 715C20DKD25
CAP CER 2500PF 20KV Y5U DISK

CAP CER 2500PF 20KV Y5U DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5489-ND 60-715C20DKD25 01AH1623 715C20DKD25
Product Name Ceramic Capacitors Capacitor 715C 20Kvdc 2500Pf -20%+80% Z5U E4; Capacitance Vishay Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) -20 (+/- %) 80 (+/- %)
WVDC 20000 volts 20000 volts 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1206J1K50101KKTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details