68µF Conformal Coated Tantalum Capacitors 6V 2414 (6034 Metric) 900mOhm
CAP TANT 68UF 20% 6V 2414 Product overview: 695D686X0006F2W from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D686X0006F2W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1006773-695D686X0006
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6V
Height - Seated (Max): 0.085" (2.16mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Manufacturer Size Code: F
ESR: 900 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.135" W (6.00mm x 3.43mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
CAP TANT 68UF 20% 6V 2414
CAP TANT 68UF 20% 6V 2414
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 695D686X0006F2W-ND | 59-695D686X0006F2W | 1006773-695D686X0006F2W | 695D686X0006F2W | 695D686X0006F2W |
| Product Name | Tantalum Capacitors | 68UF 6V Capacitor | Tantalum Capacitors - 695D686X0006F2W | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |