Vishay Intertechnology, Inc. Tantalum Capacitors 695D156X9015E2T

Description
15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D156X9015E2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D156X9015E2T-ND
Tantalum Capacitors 695D156X9015E2T-ND
15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 998410-695D156X9015E2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
998410-695D156X9015E2T
Capacitors - Tantalum Capacitors 998410-695D156X9015E2T
Win Source Part Number: 998410-695D156X9015E 2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 695D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.065" (1.65mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 15 V ESR (Equivalent Series Resistance): 2.3Ohm Manufacturer Size Code: E Package / Case: 2410 (6024 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.095" W (6.00mm x 2.41mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 998410-695D156X9015E2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 695D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.065" (1.65mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 15 V
ESR (Equivalent Series Resistance): 2.3Ohm
Manufacturer Size Code: E
Package / Case: 2410 (6024 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.095" W (6.00mm x 2.41mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
15UF 15V Capacitor
59-695D156X9015E2T
15UF 15V Capacitor 59-695D156X9015E2T
CAP TANT 15UF 10% 15V 2410 Product overview: 695D156X9015E2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D156X9015E2T can be used for catalog matching and distributor lookup.

CAP TANT 15UF 10% 15V 2410 Product overview: 695D156X9015E2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D156X9015E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 695D156X9015E2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D156X9015E2T
Capacitors - Tantalum Capacitors 695D156X9015E2T
CAP TANT 15UF 10% 15V 2410

CAP TANT 15UF 10% 15V 2410

Supplier's Site
Tantalum Capacitors - 695D156X9015E2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D156X9015E2T
Tantalum Capacitors 695D156X9015E2T
CAP TANT 15UF 10% 15V 2410

CAP TANT 15UF 10% 15V 2410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 695D156X9015E2T-ND 998410-695D156X9015E2T 59-695D156X9015E2T 695D156X9015E2T 695D156X9015E2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 15UF 15V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Tantalum Capacitors - TDL225M025S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers