Vishay Intertechnology, Inc. Tantalum Capacitors 695D106X9050H2W

Description
10µF Conformal Coated Tantalum Capacitors 50V 3015 (7038 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V 3015 (7038 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D106X9050H2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D106X9050H2W-ND
Tantalum Capacitors 695D106X9050H2W-ND
10µF Conformal Coated Tantalum Capacitors 50V 3015 (7038 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 50V 3015 (7038 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D106X9050H2W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D106X9050H2W
Capacitors - Tantalum Capacitors 695D106X9050H2W
CAP TANT 10UF 10% 50V 3015

CAP TANT 10UF 10% 50V 3015

Supplier's Site
Tantalum Capacitors - 695D106X9050H2W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D106X9050H2W
Tantalum Capacitors 695D106X9050H2W
CAP TANT 10UF 10% 50V 3015

CAP TANT 10UF 10% 50V 3015

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D106X9050H2W-ND 695D106X9050H2W 695D106X9050H2W
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF107K020P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details