4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
4700uF 10V 18x36 105 Rad
CAP ALUM 4700UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 678D478M010FR5O-ND | 83K8048 | 678D478M010FR5O |
| Product Name | Aluminum Electrolytic Capacitors | 4700Uf 10V 18X36 105 Rad Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |