Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D337M040DM3D

Description
330µF 40V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D337M040DM3D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D337M040DM3D-ND
Aluminum Electrolytic Capacitors 678D337M040DM3D-ND
330µF 40V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz

330µF 40V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D337M040DM3D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D337M040DM3D
Capacitors - Aluminum Electrolytic Capacitors 678D337M040DM3D
CAP ALUM 330UF 20% 40V RADIAL

CAP ALUM 330UF 20% 40V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Radial; Capacitance Vishay - 90F7556 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Radial; Capacitance Vishay
90F7556
Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Radial; Capacitance Vishay 90F7556
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 40V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 40V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 678D337M040DM3D-ND 678D337M040DM3D 90F7556
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details