Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D337M020CG3D

Description
330µF 20V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 20V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-678D337M020CG3D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-678D337M020CG3D-ND
Aluminum Electrolytic Capacitors 718-678D337M020CG3D-ND
330µF 20V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz 3000 Hrs @ 105°C

330µF 20V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D337M020CG3D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D337M020CG3D
Capacitors - Aluminum Electrolytic Capacitors 678D337M020CG3D
CAP ALUM 330UF 20% 20V RADIAL

CAP ALUM 330UF 20% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-678D337M020CG3D-ND 678D337M020CG3D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details