Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D336M063CC4D

Description
33µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.6Ohm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.6Ohm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D336M063CC4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D336M063CC4D-ND
Aluminum Electrolytic Capacitors 678D336M063CC4D-ND
33µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.6Ohm @ 20Hz 3000 Hrs @ 105°C

33µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.6Ohm @ 20Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D336M063CC4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D336M063CC4D
Capacitors - Aluminum Electrolytic Capacitors 678D336M063CC4D
CAP ALUM 33UF 20% 63V RADIAL

CAP ALUM 33UF 20% 63V RADIAL

Supplier's Site
33Uf 63V 10X13 105 Rad Vishay - 66C9640 - Newark, An Avnet Company
Chicago, IL, United States
33Uf 63V 10X13 105 Rad Vishay
66C9640
33Uf 63V 10X13 105 Rad Vishay 66C9640
33uF 63V 10x13 105 Rad

33uF 63V 10x13 105 Rad

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 678D336M063CC4D-ND 678D336M063CC4D 66C9640
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33Uf 63V 10X13 105 Rad Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details