Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D685H100CC2D

Description
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D685H100CC2D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D685H100CC2D-ND
Aluminum Electrolytic Capacitors 672D685H100CC2D-ND
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can

6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D685H100CC2D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D685H100CC2D
Capacitors - Aluminum Electrolytic Capacitors 672D685H100CC2D
CAP ALUM 6.8UF 100V RADIAL TH

CAP ALUM 6.8UF 100V RADIAL TH

Supplier's Site
6.8Uf 100V 10X13 105 Rad Vishay - 83K7883 - Newark, An Avnet Company
Chicago, IL, United States
6.8Uf 100V 10X13 105 Rad Vishay
83K7883
6.8Uf 100V 10X13 105 Rad Vishay 83K7883
6.8uF 100V 10x13 105 Rad

6.8uF 100V 10x13 105 Rad

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 672D685H100CC2D-ND 672D685H100CC2D 83K7883
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6.8Uf 100V 10X13 105 Rad Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details