330µF 25V Aluminum Electrolytic Capacitors Radial, Can 290mOhm @ 120Hz
Capacitor,330uF,25VD
CAP ALUM 330UF 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 672D337F025DT5D-ND | 66C9542 | 672D337F025DT5D |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |