Vishay Precision Group Ceramic Capacitor 750Pf 10000V, T3M, 20%, Radial; Capacitance Vishay 615R150GATT75

Description
CERAMIC CAPACITOR 750PF 10000V, T3M, 20%, RADIAL; Capacitance:750pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 750PF 10000V, T3M, 20%, RADIAL; Capacitance:750pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 750Pf 10000V, T3M, 20%, Radial; Capacitance Vishay - 69K8183 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 750Pf 10000V, T3M, 20%, Radial; Capacitance Vishay
69K8183
Ceramic Capacitor 750Pf 10000V, T3M, 20%, Radial; Capacitance Vishay 69K8183
CERAMIC CAPACITOR 750PF 10000V, T3M, 20%, RADIAL; Capacitance:750pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700 ; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 750PF 10000V, T3M, 20%, RADIAL; Capacitance:750pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Product Range:615R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K8183
Product Name Ceramic Capacitor 750Pf 10000V, T3M, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 7.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details