Vishay Intertechnology, Inc. 200V 60A Diode and Rectifier 60EPF02PBF

Description
Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Product overview: 60EPF02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPF02PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Product overview: 60EPF02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPF02PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 60A Diode and Rectifier - 280-60EPF02PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 60A Diode and Rectifier
280-60EPF02PBF
200V 60A Diode and Rectifier 280-60EPF02PBF
Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Product overview: 60EPF02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPF02PBF can be used for catalog matching and distributor lookup.

Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Product overview: 60EPF02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPF02PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 60EPF02PBF - 197889-60EPF02PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60EPF02PBF
197889-60EPF02PBF
Diodes, Rectifiers - Single - 60EPF02PBF 197889-60EPF02PBF
Manufacturer: Vishay Win Source Part Number: 197889-60EPF02PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 60A Reverse Recovery Time (trr): 180ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197889-60EPF02PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 60A
Reverse Recovery Time (trr): 180ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-60EPF02PBF 197889-60EPF02PBF
Product Name 200V 60A Diode and Rectifier Diodes, Rectifiers - Single - 60EPF02PBF
Package Rail/Tube
RoHS Compliant RoHS
IO 60 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6076 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Bridge Rectifiers - 2KBB20R - 1123596-2KBB20R - Win Source Electronics
View Details
2 suppliers