Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D566F150GE1

Description
56µF 150V Aluminum Electrolytic Capacitors Axial, Can 2.089Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 150V Aluminum Electrolytic Capacitors Axial, Can 2.089Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D566F150GE1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D566F150GE1-ND
Aluminum Electrolytic Capacitors 601D566F150GE1-ND
56µF 150V Aluminum Electrolytic Capacitors Axial, Can 2.089Ohm @ 120Hz 2000 Hrs @ 105°C

56µF 150V Aluminum Electrolytic Capacitors Axial, Can 2.089Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D566F150GE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D566F150GE1
Capacitors - Aluminum Electrolytic Capacitors 601D566F150GE1
CAP ALUM 56UF 150V AXIAL

CAP ALUM 56UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 601D566F150GE1-ND 601D566F150GE1
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details