Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D556F150GE1

Description
55µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
55µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D556F150GE1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D556F150GE1-ND
Aluminum Electrolytic Capacitors 601D556F150GE1-ND
55µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

55µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D556F150GE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D556F150GE1
Capacitors - Aluminum Electrolytic Capacitors 601D556F150GE1
CAP ALUM 55UF 150V AXIAL

CAP ALUM 55UF 150V AXIAL

Supplier's Site
55Uf 150V 20X30 105 Axi Vishay - 70M8217 - Newark, An Avnet Company
Chicago, IL, United States
55Uf 150V 20X30 105 Axi Vishay
70M8217
55Uf 150V 20X30 105 Axi Vishay 70M8217
55uF 150V 20x30 105 Axi

55uF 150V 20x30 105 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 601D556F150GE1-ND 601D556F150GE1 70M8217
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 55Uf 150V 20X30 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55 microF 55 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details