Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D397F250JT7

Description
390µF 250V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 250V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D397F250JT7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D397F250JT7-ND
Aluminum Electrolytic Capacitors 601D397F250JT7-ND
390µF 250V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

390µF 250V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,390Uf,250Vdc,10-% Tol,50+% Tol Vishay - 83K7547 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,390Uf,250Vdc,10-% Tol,50+% Tol Vishay
83K7547
Capacitor,390Uf,250Vdc,10-% Tol,50+% Tol Vishay 83K7547
Capacitor,390uF,250V DC,10-% Tol,50+% Tol

Capacitor,390uF,250VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 601D397F250JT7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D397F250JT7
Capacitors - Aluminum Electrolytic Capacitors 601D397F250JT7
CAP ALUM 390UF 250V AXIAL

CAP ALUM 390UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 601D397F250JT7-ND 83K7547 601D397F250JT7
Product Name Aluminum Electrolytic Capacitors Capacitor,390Uf,250Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details